AUDIO PREAMPLIFIER Product overview: FAN3800MLP24X from Fairchild (onsemi) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAN3800MLP24X can be used for catalog matching and distributor lookup.
Audio Preamplifier, 2 Channel(s), 1 Func
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119920-FAN3800MLP24X
Packaging: Reel - TR
Type: Class AB
Features: Depop, Microphone, Mute
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 16mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C (TA)
Case / Package: 24-MLP (4x4)
Dimension: 24-VFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 24-MLP (4x4)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 24-MLP (4x4)
AUDIO PREAMPLIFIER
IC AMP AB MONO/STEREO 16MW 24MLP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-FAN3800MLP24X | FAN3800MLP24X | 119920-FAN3800MLP24X | FAN3800MLP24X | FAN3800MLP24X | FAN3800MLP24X |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - FAN3800MLP24X | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Package Type | Bulk | LCC24 | 24-MLP (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Standards | RoHS |