Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173312-FAN3278TMX
Manufacturer Homepage: www.fairchildsemi.co
Alternative Parts (Cross-Reference): IR2302STRPBF; FAN7080M_GF085; FAN7080MX_GF085;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Gate Drivers Low-Voltage 27V PMOS NMOS Bridge Driver Product overview: FAN3278TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 27V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3278TMX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Low-Voltage 27V PMOS NMOS Bridge Driver
MOSFET DRIVER, LOW/HIGH SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Source Current:1ARoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1173312-FAN3278TMX | 906-FAN3278TMX | FAN3278TMXTR-ND | FAN3278TMX | 84Y9935 | FAN3278TMX | FAN3278TMX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN3278TMX | 27V Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, Low/high Side, Soic-8; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 Output | ||||||
| Supply Voltage | 8 to 27 volts | 8 to 27 volts | 27 to 8 volts | 8 to 27 volts | |||
| Rise Time | 17 ns | 21 ns | 21 ns | ||||
| Fall Time | 8 ns | 8 ns | 8 ns | ||||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |