The FAN3278TMX is a dual gate driver in an 8-lead SOIC package designed to drive a high-side PMOS and low-side NMOS transistor in motor control or buck converter applications. It operates optimally from 8 V to 27 V supply voltage, with a maximum supply voltage of 30 V. The driver limits gate voltage to 13 V and provides peak sink and source currents of 1.5 A and 1.0 A, respectively. It features TTL input thresholds, internal 100 kΩ pull-up/pull-down resistors, and dual ENABLE pins that default to ON when unconnected. The device is rated for ambient temperatures from -40°C to +125°C and is RoHS compliant. Thermal resistance values are 40°C/W (junction-to-lead), 89°C/W (junction-to-ambient
Half Bridge Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FAN3278TMX |
| Package Type | SOIC-8-HD |