Gate Drivers Conn FPC Conn SKT 30 POS 1mm Solder ST Product overview: FAN3268TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3268TMX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
DRIVER, MOSFET, HS / LS, 2A, TTL, 8SOIC; Driver Configuration:High Side and Low Side; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers Conn FPC Conn SKT 30 POS 1mm Solder ST
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN3268TMX | FAN3268TMXTR-ND | 88T3167 | FAN3268TMX | FAN3268TMX | FAN3268TMX |
| Product Name | Gate Driver IC | Gate Drivers | Driver, Mosfet, Hs / Ls, 2A, Ttl, 8Soic; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 Output | |||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | |||
| Fall Time | 9 ns | 9 ns | 9 ns | |||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |