onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3241TMX FAN3241TMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037641-FAN3241TMX Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 2 Voltage - Load: 8 V to 60 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037641-FAN3241TMX Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 2 Voltage - Load: 8 V to 60 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3241TMX
FAN3241TMX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3241TMX FAN3241TMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037641-FAN3241TMX Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Latched Driver Fault Protection: Over Temperature, UVLO Number of Outputs: 2 Voltage - Load: 8 V to 60 V Rds On (Typ): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037641-FAN3241TMX
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Latched Driver
Fault Protection: Over Temperature, UVLO
Number of Outputs: 2
Voltage - Load: 8 V to 60 V
Rds On (Typ): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FAN3241TMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FAN3241TMX
PMIC - Power Distribution Switches, Load Drivers FAN3241TMX
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FAN3241TMX FAN3241TMX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3241TMX PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 60 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details