onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3240TMX FAN3240TMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918888-FAN3240TMX Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: FAN3240 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3240TMXCT, FAN3240TMX-ND, FAN3240TMXDKR, FAN3240TMXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918888-FAN3240TMX Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: FAN3240 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3240TMXCT, FAN3240TMX-ND, FAN3240TMXDKR, FAN3240TMXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3240TMX
FAN3240TMX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3240TMX FAN3240TMX
Manufacturer: ON Semiconductor Win Source Part Number: 918888-FAN3240TMX Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: FAN3240 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3240TMXCT, FAN3240TMX-ND, FAN3240TMXDKR, FAN3240TMXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 918888-FAN3240TMX
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FAN3240
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN3240TMXCT, FAN3240TMX-ND, FAN3240TMXDKR, FAN3240TMXTR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FAN3240TMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FAN3240TMX
PMIC - Power Distribution Switches, Load Drivers FAN3240TMX
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FAN3240TMX FAN3240TMX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FAN3240TMX PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703404 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details