FULL BRIDGE BASED PERIPHERAL DRI Product overview: FAN3229CMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3229CMX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140225-FAN3229CMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-FAN3229CMX | FAN3229CMXTR-ND | 140225-FAN3229CMX | FAN3229CMX | FAN3229CMX | FAN3229CMX |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN3229CMX | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side | |
| Number of Outputs | 2; 2 Output | |||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |