The FAN3229CMPX is a dual-channel low-side gate driver designed for driving N-channel enhancement-mode MOSFETs in various applications. It operates within a voltage range of 4.5 V to 18 V and can deliver a peak current of 3 A at 12 V. The device features a unique two-input configuration that allows for both inverting and non-inverting operations, with dual independent enable pins that default to ON when not connected. With typical rise and fall times of 12 ns and 9 ns respectively, and a propagation delay of under 20 ns, the FAN3229CMPX is suitable for applications requiring precise timing, such as synchronous rectifiers and motor control. The driver incorporates MillerDrive,Ñ¢ technology, which minimizes switching losses by providing high current during the Miller plateau phase. It is available in an 8-lead 3x3 mm MLP package and is rated for ambient temperatures from -40°C to +125°C, making it automotive qualified to AEC-Q100. This product is ideal for use in switch-mode power supplies, DC-to-DC converters, and high-efficiency MOSFET switching applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015826-FAN3229CMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLP (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
FULL BRIDGE BASED PERIPHERAL DRI Product overview: FAN3229CMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3229CMPX can be used for catalog matching and distributor lookup.
FULL BRIDGE BASED PERIPHERAL DRI
Gate Drivers Dual 2A High-Speed Low-Side Gate
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 015826-FAN3229CMPX | FAN3229CMPXTR-ND | 730-FAN3229CMPX | FAN3229CMPX | FAN3229CMPX | FAN3229CMPX | FAN3229CMPX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN3229CMPX | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |