Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173310-FAN3227TMX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 12ns, 9ns
Family Name: FAN3227
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): FAN3227TMX_F085; MIC4427ZM; MIC4424YM-TR;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing, Industrial
Quantity per package: 2,500
Gate Drivers dual 2A with non-inverting TTL Product overview: FAN3227TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3227TMX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
MOSFET DRIVER, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; MSL:- RoHS Compliant: Yes
MOSFET DRIVER, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Input Delay:-; MSL:- RoHS Compliant: Yes
Gate Drivers dual 2A with non-inverting TTL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3227TMXCT-ND | 1173310-FAN3227TMX | 906-FAN3227TMX | FAN3227TMX | FAN3227TMX | FAN3227TMX | 78M0885 | FAN3227TMX |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN3227TMX | Dual 2A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Soic-8, Full Reel; No. Of Channels Onsemi | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |