onsemi Dual 3A 18V SOIC Gate Driver IC FAN3227CMX

Description
3A Dual Low-Side Gate Driver, CMOS, 18V, SOIC Product overview: FAN3227CMX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3227CMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A Dual Low-Side Gate Driver, CMOS, 18V, SOIC Product overview: FAN3227CMX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3227CMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3A 18V SOIC Gate Driver IC
730-FAN3227CMX
Dual 3A 18V SOIC Gate Driver IC 730-FAN3227CMX
3A Dual Low-Side Gate Driver, CMOS, 18V, SOIC Product overview: FAN3227CMX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3227CMX can be used for catalog matching and distributor lookup.

3A Dual Low-Side Gate Driver, CMOS, 18V, SOIC Product overview: FAN3227CMX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3227CMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - FAN3227CMX - 066831-FAN3227CMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3227CMX
066831-FAN3227CMX
PMIC - PMIC - Gate Drivers - FAN3227CMX 066831-FAN3227CMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066831-FAN3227CMX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 9ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066831-FAN3227CMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Gate Drivers - FAN3227CMXCT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN3227CMXCT-ND
Gate Drivers FAN3227CMXCT-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - FAN3227CMXTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN3227CMXTR-ND
Gate Drivers FAN3227CMXTR-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - FAN3227CMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN3227CMXDKR-ND
Gate Drivers FAN3227CMXDKR-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FAN3227CMX
Gate Drivers FAN3227CMX
Gate Drivers Dual 2A w/Non-invert CMOS Inputs

Gate Drivers Dual 2A w/Non-invert CMOS Inputs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN3227CMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN3227CMX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN3227CMX
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - FAN3227CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN3227CMX
Gate Drivers FAN3227CMX
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-FAN3227CMX 066831-FAN3227CMX FAN3227CMXCT-ND FAN3227CMX FAN3227CMX FAN3227CMX
Product Name Dual 3A 18V SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - FAN3227CMX Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Number of Outputs 2; 2
Supply Voltage 12 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Fall Time 17 ns 9 ns 9 ns 9 ns
Package Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Low-side Low-side Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812ELW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver IC - SI8220CB-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 2.5 amps
View Details
2 suppliers
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details