onsemi PMIC - PMIC - Gate Drivers - FAN3227CMPX FAN3227CMPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135330-FAN3227CMPX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 9ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135330-FAN3227CMPX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 9ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3227CMPX - 135330-FAN3227CMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3227CMPX
135330-FAN3227CMPX
PMIC - PMIC - Gate Drivers - FAN3227CMPX 135330-FAN3227CMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 135330-FAN3227CMPX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MLP (3x3) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 9ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135330-FAN3227CMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLP (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Gate Drivers - FAN3227CMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN3227CMPX
PMIC - Gate Drivers FAN3227CMPX
IC GATE DRVR LOW-SIDE 8MLP

IC GATE DRVR LOW-SIDE 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 135330-FAN3227CMPX FAN3227CMPX
Product Name PMIC - PMIC - Gate Drivers - FAN3227CMPX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5438DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers