onsemi PMIC - PMIC - Gate Drivers - FAN3225TMPX FAN3225TMPX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871469-FAN3225TMPX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3225 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3225TMPXTR-ND, FAN3225TMPXCT-ND, FAN3225TMPXDKR-ND, FAN3225TMPXFSCT, FAN3225TMPXDKR, FAN3225TMPXCT, FAN3225TMPXFSTR, FAN3225TMPXFSDKR, FAN3225TMPXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871469-FAN3225TMPX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3225 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3225TMPXTR-ND, FAN3225TMPXCT-ND, FAN3225TMPXDKR-ND, FAN3225TMPXFSCT, FAN3225TMPXDKR, FAN3225TMPXCT, FAN3225TMPXFSTR, FAN3225TMPXFSDKR, FAN3225TMPXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3225TMPX - 871469-FAN3225TMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3225TMPX
871469-FAN3225TMPX
PMIC - PMIC - Gate Drivers - FAN3225TMPX 871469-FAN3225TMPX
Manufacturer: ON Semiconductor Win Source Part Number: 871469-FAN3225TMPX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3225 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3225TMPXTR-ND, FAN3225TMPXCT-ND, FAN3225TMPXDKR-ND, FAN3225TMPXFSCT, FAN3225TMPXDKR, FAN3225TMPXCT, FAN3225TMPXFSTR, FAN3225TMPXFSDKR, FAN3225TMPXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 871469-FAN3225TMPX
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN3225
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN3225TMPXTR-ND, FAN3225TMPXCT-ND, FAN3225TMPXDKR-ND, FAN3225TMPXFSCT, FAN3225TMPXDKR, FAN3225TMPXCT, FAN3225TMPXFSTR, FAN3225TMPXFSDKR, FAN3225TMPXTR

Buy Now Datasheet
PMIC - Gate Drivers - FAN3225TMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN3225TMPX
PMIC - Gate Drivers FAN3225TMPX
IC GATE DRVR LOW-SIDE 8MLP

IC GATE DRVR LOW-SIDE 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 871469-FAN3225TMPX FAN3225TMPX
Product Name PMIC - PMIC - Gate Drivers - FAN3225TMPX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details