Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
Gate Drivers Dual 4A High-Speed Low-Side Gate Product overview: FAN3225TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3225TMPX can be used for catalog matching and distributor lookup.
Gate Drivers Dual 4A High-Speed Low-Side Gate
IC GATE DRVR LOW-SIDE 8MLP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MLP (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3225TMPXFSTR-ND | 906-FAN3225TMPX | FAN3225TMPX | FAN3225TMPX | FAN3225TMPX | FAN3225TMPX |
| Product Name | Gate Drivers | Dual 4A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns |