Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015823-FAN3224TMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 5A, 5A
Family Name: FAN3224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Alternative Parts (Cross-Reference): FAN3224TMX_F085; PM8834; PM8834TR;
Introduction Date: November 29, 2007
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Gate Drivers dual 4A with non-inverting TTL Product overview: FAN3224TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3224TMX can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
Gate Drivers dual 4A with non-inverting TTL
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low Side 2 MOSFET 5A 12ns 9ns 4.5V~18V 5A SOIC-8 Gate Drive ICs ROHS
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3224TMXTR-ND | 015823-FAN3224TMX | 906-FAN3224TMX | 88T3148 | FAN3224TMX | FAN3224TMX | FAN3224TMX | FAN3224TMX |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN3224TMX | Dual 4A Gate Driver IC | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 5 amps | 5 amps | 5 amps | |||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |