Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015824-FAN3224TMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 5A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Gate Drivers dual 4A with non-inverting TTL Product overview: FAN3224TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3224TMPX can be used for catalog matching and distributor lookup.
Gate Drivers dual 4A with non-inverting TTL
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
IC GATE DRVR LOW-SIDE 8MLP
Low Side 2 MOSFET 5A 12ns 9ns 4.5V~18V 5A DFN-8-EP(3x3) Gate Drive ICs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 015824-FAN3224TMPX | FAN3224TMPXDKR-ND | 906-FAN3224TMPX | FAN3224TMPX | FAN3224TMPX | FAN3224TMPX | FAN3224TMPX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN3224TMPX | Gate Drivers | Dual 4A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | 12 ns |