The Dual 4A High-Speed, Low-Side Gate Driver from Onsemi is designed for driving N-channel enhancement-mode MOSFETs in low-side switching applications. It provides high peak current pulses, with a maximum sink/source current of 5A at 12V. The device operates within a voltage range of 4.5V to 18V and features internal under-voltage lockout to ensure safe operation. This driver family includes three versions: the FAN3223 with dual inverting drivers, the FAN3224 with dual non-inverting drivers, and the FAN3225 with dual inputs allowing for both configurations. The drivers utilize MillerDrive technology, which minimizes switching losses by providing high current during the Miller plateau stage. Typical rise and fall times are 12 ns and 9 ns, respectively, with propagation delays under 20 ns, matched within 1 ns between channels. The product is available in an 8-lead SOIC package and is rated for ambient temperatures from -40°C to +125°C, making it suitable for automotive applications as it is AEC-Q100 qualified. This gate driver is also Pb-free, aligning with environmental compliance standards.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
DUAL 4A HIGH-SPEED, LOW-SIDE GATE DRIVER; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
Gate Drivers Dual 4A L-Side Drvr
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3224CMX-F085TR-ND | 48AC0787 | FAN3224CMX-F085 | FAN3224CMX-F085 | FAN3224CMX-F085 | FAN3224CMX-F085 |
| Product Name | Gate Drivers | Dual 4A High-Speed, Low-Side Gate Driver; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | High-side; Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | ||
| Rise Time | 12 ns | 12 ns | 12 ns |