Low-Side Gate Driver IC Inverting 8-SOIC
5A Dual Low-Side Gate Driver, TTL, SOIC, 17ns Fall Time Product overview: FAN3223TMX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN3223TMX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015822-FAN3223TMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 5A, 5A
Family Name: FAN3223
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Alternative Parts (Cross-Reference): LM5110-2MX; MCP1403ESO; MCP1403TEOA; TC4423AVOA;
Introduction Date: November 29, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Dual 4A w/Inverting TTL Inputs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3223TMXTR-ND | 730-FAN3223TMX | 015822-FAN3223TMX | FAN3223TMX | FAN3223TMX | FAN3223TMX |
| Product Name | Gate Drivers | Dual 5A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - FAN3223TMX | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 12 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns |