onsemi PMIC - PMIC - Gate Drivers - FAN3223TMPX FAN3223TMPX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871467-FAN3223TMPX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3223 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3223TMPXDKR, FAN3223TMPXCT, FAN3223TMPXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871467-FAN3223TMPX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3223 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3223TMPXDKR, FAN3223TMPXCT, FAN3223TMPXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3223TMPX - 871467-FAN3223TMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3223TMPX
871467-FAN3223TMPX
PMIC - PMIC - Gate Drivers - FAN3223TMPX 871467-FAN3223TMPX
Manufacturer: ON Semiconductor Win Source Part Number: 871467-FAN3223TMPX Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3223 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3223TMPXDKR, FAN3223TMPXCT, FAN3223TMPXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 871467-FAN3223TMPX
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Inverting 8-MLP (3x3)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN3223
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN3223TMPXDKR, FAN3223TMPXCT, FAN3223TMPXTR

Buy Now Datasheet
PMIC - Gate Drivers - FAN3223TMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN3223TMPX
PMIC - Gate Drivers FAN3223TMPX
IC GATE DRVR LOW-SIDE 8MLP

IC GATE DRVR LOW-SIDE 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 871467-FAN3223TMPX FAN3223TMPX
Product Name PMIC - PMIC - Gate Drivers - FAN3223TMPX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS10LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers