Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037632-FAN3216TMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Gate Drivers Dual 2A High-Speed Low-Side Gate Product overview: FAN3216TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3216TMX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1037632-FAN3216TMX | 906-FAN3216TMX | FAN3216TMXDKR-ND | FAN3216TMX | FAN3216TMX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN3216TMX | Dual 2A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Current | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | |
| Fall Time | 9 ns | 9 ns | 9 ns | 9 ns |