The MOSFET driver operates within a temperature range of -40°C to +125°C and features two channels configured for low-side switching. It is designed to drive N-channel enhancement-mode MOSFETs, providing high peak current pulses during switching intervals. The driver supports a source and sink current of up to 5A, ensuring efficient operation in various applications. It includes internal under-voltage lockout functionality, which holds the output low until the supply voltage is within the specified range. The device is housed in an 8-pin SOIC package and is compliant with RoHS standards. This product is suitable for applications such as switch-mode power supplies, synchronous rectifier circuits, and motor control.
Gate Drivers Dual 4A High-Speed LowSide Gate Drivers Product overview: FAN3214TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3214TMX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:5A; Sink Current:5A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Dual 4A High-Speed LowSide Gate Drivers
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN3214TMX | FAN3214TMXCT-ND | FAN3214TMX | 88T3138 | FAN3214TMX | FAN3214TMX | FAN3214TMX |
| Product Name | Dual 4A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 Output | ||||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | ||
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | |||
| Fall Time | 9 ns | 9 ns | 9 ns | 9 ns | |||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |