onsemi Gate Drivers FAN3181TMX

Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - FAN3181TMXCT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN3181TMXCT-ND
Gate Drivers FAN3181TMXCT-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - FAN3181TMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN3181TMXDKR-ND
Gate Drivers FAN3181TMXDKR-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN3181TMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN3181TMX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN3181TMX
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
FAN3181TMX
Gate Drivers FAN3181TMX
Gate Drivers Low Side IGBT Driver

Gate Drivers Low Side IGBT Driver

Buy Now Datasheet
Gate Drivers - FAN3181TMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN3181TMX
Gate Drivers FAN3181TMX
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Igbt Driver, Low Side, 2A, Soic-8; Driver Configuration Onsemi - 18AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, Low Side, 2A, Soic-8; Driver Configuration Onsemi
18AC7308
Igbt Driver, Low Side, 2A, Soic-8; Driver Configuration Onsemi 18AC7308
IGBT DRIVER, LOW SIDE, 2A, SOIC-8; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:25V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15ns; Output Delay:17ns; Operating RoHS Compliant: Yes

IGBT DRIVER, LOW SIDE, 2A, SOIC-8; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:-; Supply Voltage Max:25V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:15ns; Output Delay:17ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number FAN3181TMXCT-ND FAN3181TMX FAN3181TMX FAN3181TMX 18AC7308
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers Igbt Driver, Low Side, 2A, Soic-8; Driver Configuration Onsemi
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Supply Voltage 25 volts 25 volts ? to 25 volts
Rise Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

UC1708-SP Non-Inverting High Speed Power Drivers - 5962-0051401VEA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Screening Level Other; Space
View Details
LED Drivers - A8513KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Power - Gate Driver ICs - 6ED2231S12T - 6ED2231S12T - Infineon Technologies AG
Specs
Driver Type Three-phase
Output Current 0.3500 amps
Supply Voltage 13 to 20 volts
View Details
 - 74HCT126D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details