onsemi No. Of Channels Onsemi FAN3180TSX.

Description
No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.8A; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet
Description
No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.8A; Supply Voltage Min:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 15AC2921 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
15AC2921
No. Of Channels Onsemi 15AC2921
No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.8A; Supply Voltage Min:4.5V RoHS Compliant: Yes

No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.8A; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 15AC2921
Product Name No. Of Channels Onsemi
Supply Voltage 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53305-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Clock Buffers, Drivers - CDCLVD2102RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74AHC2G126DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details