Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173298-FAN3122TMX
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Gate Drivers Single 9A High Speed Low Side Gate Product overview: FAN3122TMX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3122TMX can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:10.6A; Sink Current:11.4A RoHS Compliant: Yes
Gate Drivers Single 9A High Speed Low Side Gate
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3122TMXCT-ND | 1173298-FAN3122TMX | 906-FAN3122TMX | FAN3122TMX | 88T3136 | FAN3122TMX | FAN3122TMX |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN3122TMX | 9A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |||||
| Output Configuration | Noninverting | Inverting; Noninverting | |||||
| Output Current | 11.4 amps | 11.4 amps | |||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |||
| Rise Time | 23 ns | 23 ns | 23 ns |