onsemi 9A Gate Driver IC FAN3122TMPX

Description
Gate Drivers Single 9A Low Side Gate Product overview: FAN3122TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3122TMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Gate Drivers Single 9A Low Side Gate Product overview: FAN3122TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3122TMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9A Gate Driver IC - 906-FAN3122TMPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9A Gate Driver IC
906-FAN3122TMPX
9A Gate Driver IC 906-FAN3122TMPX
Gate Drivers Single 9A Low Side Gate Product overview: FAN3122TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3122TMPX can be used for catalog matching and distributor lookup.

Gate Drivers Single 9A Low Side Gate Product overview: FAN3122TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3122TMPX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - FAN3122TMPX - 1173297-FAN3122TMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3122TMPX
1173297-FAN3122TMPX
PMIC - PMIC - Gate Drivers - FAN3122TMPX 1173297-FAN3122TMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173297-FAN3122TMPX Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-WDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 10.6A, 11.4A Rise / Fall Time (Typ): 23ns, 19ns Family Name: FAN3122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-MLP (3x3) Alternative Parts (Cross-Reference): UCC27322DRBT; UCC27322DRBR; MIC4452CT; Introduction Date: September 24, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173297-FAN3122TMPX
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 10.6A, 11.4A
Rise / Fall Time (Typ): 23ns, 19ns
Family Name: FAN3122
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-MLP (3x3)
Alternative Parts (Cross-Reference): UCC27322DRBT; UCC27322DRBR; MIC4452CT;
Introduction Date: September 24, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Gate Drivers - FAN3122TMPXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Gate Drivers - FAN3122TMPXFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Gate Drivers - FAN3122TMPXFSCT-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Gate Drivers - FAN3122TMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN3122TMPX
Gate Drivers FAN3122TMPX
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN3122TMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN3122TMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN3122TMPX
IC GATE DRVR LOW-SIDE 8MLP

IC GATE DRVR LOW-SIDE 8MLP

Supplier's Site
Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi - 88T3135 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi
88T3135
Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi 88T3135
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MLP; Input Type:Non-Inverting; Source Current:10.6A; Sink Current:11.4A RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:MLP; Input Type:Non-Inverting; Source Current:10.6A; Sink Current:11.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-FAN3122TMPX 1173297-FAN3122TMPX FAN3122TMPXFSTR-ND FAN3122TMPX FAN3122TMPX 88T3135
Product Name 9A Gate Driver IC PMIC - PMIC - Gate Drivers - FAN3122TMPX Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi
Number of Outputs 1; 1 Output
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Rise Time 23 ns 23 ns 23 ns 23 ns
Fall Time 19 ns 19 ns 19 ns 19 ns
Package Type Reel 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD13107-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6A595KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74AHCT125D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details