onsemi Gate Drivers FAN3122CMPX

Description
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - FAN3122CMPXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Gate Drivers - FAN3122CMPXFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Gate Drivers - FAN3122CMPXFSCT-ND - DigiKey
Thief River Falls, MN, United States
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - FAN3122CMPX - 1173296-FAN3122CMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3122CMPX
1173296-FAN3122CMPX
PMIC - PMIC - Gate Drivers - FAN3122CMPX 1173296-FAN3122CMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173296-FAN3122CMPX Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173296-FAN3122CMPX
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
9A Gate Driver IC - 906-FAN3122CMPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9A Gate Driver IC
906-FAN3122CMPX
9A Gate Driver IC 906-FAN3122CMPX
Gate Drivers Single 9A High-Speed Low-Side Gate Product overview: FAN3122CMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3122CMPX can be used for catalog matching and distributor lookup.

Gate Drivers Single 9A High-Speed Low-Side Gate Product overview: FAN3122CMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3122CMPX can be used for catalog matching and distributor lookup.

Supplier's Site
Gate Drivers - FAN3122CMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN3122CMPX
Gate Drivers FAN3122CMPX
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Gate Drivers - FAN3122CMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN3122CMPX
Gate Drivers FAN3122CMPX
Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Low-Side Gate Driver IC Non-Inverting 8-MLP (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
FAN3122CMPX
Gate Drivers FAN3122CMPX
Gate Drivers Single 9A High-Speed Low-Side Gate

Gate Drivers Single 9A High-Speed Low-Side Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN3122CMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN3122CMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN3122CMPX
IC GATE DRVR LOW-SIDE 8MLP

IC GATE DRVR LOW-SIDE 8MLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number FAN3122CMPXFSTR-ND 1173296-FAN3122CMPX 906-FAN3122CMPX FAN3122CMPX FAN3122CMPX FAN3122CMPX FAN3122CMPX
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - FAN3122CMPX 9A Gate Driver IC Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting Inverting; Noninverting
Output Current 11.4 amps 11.4 amps 11.4 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Rise Time 23 ns 23 ns 23 ns 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T-DE-17 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN24
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53358BD14294-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details