Low-Side Gate Driver IC Inverting 8-SOIC
MOSFET DRIVERS; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:10.6A; Sink Current:11.4A; Supply Voltage Min:4.5V RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Dual 4A Hi-Spd Low-Side Gate Driver
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3121CMX-F085TR-ND | 48AC0777 | FAN3121CMX-F085 | FAN3121CMX-F085 | FAN3121CMX-F085 |
| Product Name | Gate Drivers | Mosfet Drivers; No. Of Channels Onsemi | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | ||
| Output Current | 11.4 amps | 11.4 amps | 11.4 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to ? volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 23 ns | 23 ns | 23 ns |