Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Gate Drivers Single 1A Low Side Product overview: FAN3111ESX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3111ESX can be used for catalog matching and distributor lookup.
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:1.4A; Sink Current:1.4A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low Side 1 MOSFET 1.4A 9ns 8ns 4.5V~18V 1.4A SOT-23-5 Gate Drive ICs ROHS
IC GATE DRVR LOW-SIDE SOT23-5
Gate Drivers Single 1A Low Side
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3111ESXCT-ND | 906-FAN3111ESX | 88T3128 | FAN3111ESX | FAN3111ESX | FAN3111ESX | FAN3111ESX |
| Product Name | Gate Drivers | 1A Gate Driver IC | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.4 amps | 1.4 amps | |||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 9 ns | 9 ns | 9 ns | 9 ns |