The FAN3111CSX is a single-channel, low-side gate driver designed to drive N-channel enhancement-mode MOSFETs in various applications, including switch-mode power supplies and motor control. It features a peak sink/source current of 1.4 A at 12 V and operates within a voltage range of 4.5 to 18 V. The device is available in two configurations: the FAN3111C, which has dual CMOS inputs for compatibility with PWM controllers, and the FAN3111E, which offers a single non-inverting input with an external reference voltage option. The driver is housed in a compact 5-pin SOT23 package, making it suitable for distributed driver applications. It has fast switching characteristics, with typical rise and fall times of 9 ns and 8 ns, respectively, when driving a 470 pF load. The operating temperature range is from -40°C to 125°C, and the product is Pb-free and halogen-free.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015818-FAN3111CSX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.4A, 1.4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 9ns, 8ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC GATE DRVR LOW-SIDE SOT23-5
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 015818-FAN3111CSX | FAN3111CSX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN3111CSX | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |