Gate Drivers Single 1A Low-Side Gate Product overview: FAN3111CSX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3111CSX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Inverting, Non-Inverting; Source Current:1.4A; Input Delay:- RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE SOT23-5
Low Side 1 MOSFET 1.4A 9ns 8ns 4.5V~18V 1.4A SOT-23-5 Gate Drive ICs ROHS
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Gate Drivers Single 1A Low-Side Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN3111CSX | FAN3111CSXDKR-ND | 88T3127 | FAN3111CSX | FAN3111CSX | FAN3111CSX | FAN3111CSX |
| Product Name | 1A Gate Driver IC | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 Output | ||||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | ||
| Rise Time | 9 ns | 9 ns | 9 ns | 9 ns | |||
| Fall Time | 8 ns | 8 ns | 8 ns | 8 ns | |||
| Package Type | Reel | SC-74A, SOT-753 | SC-74A, SOT-753 |