Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Gate Drivers single 2A High Speed Low Side TTL Product overview: FAN3100TSX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3100TSX can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Gate Drivers single 2A High Speed Low Side TTL
MOSFET DRIVER, SOT-23, FULL REEL; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Inverting, Non-Inverting; Source Current:3A; Input Delay:- RoHS Compliant: Yes
MOSFET DRIVER, SOT-23; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Inverting, Non-Inverting; Source Current:3A; Sink Current:3A; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN3100TSXTR-ND | 906-FAN3100TSX | FAN3100TSX | FAN3100TSX | FAN3100TSX | 78M0872 |
| Product Name | Gate Drivers | 2A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Sot-23, Full Reel; No. Of Channels Onsemi |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 3 amps | 3 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 13 ns | 13 ns | 13 ns |