Gate Drivers 2A W/DUAL TTL INPUTS Product overview: FAN3100TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN3100TMPX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
IC GATE DRVR LOW-SIDE 6MLP
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Gate Drivers 2A W/DUAL TTL INPUTS
DRIVER, MOSFET, LOW SIDE, TTL, 2A, 6MLP; Driver Configuration:Low Side; Peak Output Current:3A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:MLP; No. of Pins:6Pins; Input Delay:-; Output Delay:16ns; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN3100TMPX | FAN3100TMPXTR-ND | FAN3100TMPX | FAN3100TMPX | FAN3100TMPX | 88T3126 |
| Product Name | Dual 2A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Driver, Mosfet, Low Side, Ttl, 2A, 6Mlp; Driver Configuration Onsemi |
| Number of Outputs | 1; 1 Output | |||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 13 ns | 13 ns | 13 ns | |||
| Fall Time | 9 ns | 9 ns | 9 ns | |||
| Package Type | Reel | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | MLP |