onsemi PMIC - PMIC - Gate Drivers - FAN3100TMPX FAN3100TMPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037626-FAN3100TMPX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MLP (2x2) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13ns, 9ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037626-FAN3100TMPX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MLP (2x2) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13ns, 9ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3100TMPX - 1037626-FAN3100TMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3100TMPX
1037626-FAN3100TMPX
PMIC - PMIC - Gate Drivers - FAN3100TMPX 1037626-FAN3100TMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037626-FAN3100TMPX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-MLP (2x2) Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13ns, 9ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037626-FAN3100TMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-MLP (2x2)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 13ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Gate Drivers - FAN3100TMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN3100TMPX
PMIC - Gate Drivers FAN3100TMPX
IC GATE DRVR LOW-SIDE 6MLP

IC GATE DRVR LOW-SIDE 6MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1037626-FAN3100TMPX FAN3100TMPX
Product Name PMIC - PMIC - Gate Drivers - FAN3100TMPX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers