onsemi PMIC - PMIC - Gate Drivers - FAN3100CSX FAN3100CSX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066830-FAN3100CSX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3A Family Name: FAN3100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13ns, 9ns Alternative Parts (Cross-Reference): MAX5078AATT+; MAX5078AATT; MAX5078BATT+; MAX5078BATT; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066830-FAN3100CSX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3A Family Name: FAN3100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13ns, 9ns Alternative Parts (Cross-Reference): MAX5078AATT+; MAX5078AATT; MAX5078BATT+; MAX5078BATT; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3100CSX - 066830-FAN3100CSX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3100CSX
066830-FAN3100CSX
PMIC - PMIC - Gate Drivers - FAN3100CSX 066830-FAN3100CSX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066830-FAN3100CSX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 3A, 3A Family Name: FAN3100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 13ns, 9ns Alternative Parts (Cross-Reference): MAX5078AATT+; MAX5078AATT; MAX5078BATT+; MAX5078BATT; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066830-FAN3100CSX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 3A
Family Name: FAN3100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 13ns, 9ns
Alternative Parts (Cross-Reference): MAX5078AATT+; MAX5078AATT; MAX5078BATT+; MAX5078BATT;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
FAN3100CSX
PMIC - Gate Drivers FAN3100CSX
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 066830-FAN3100CSX FAN3100CSX
Product Name PMIC - PMIC - Gate Drivers - FAN3100CSX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers