onsemi PMIC - PMIC - Gate Drivers - FAN3100CMPX FAN3100CMPX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871466-FAN3100CMPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3100 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3100CMPXTR, FAN3100CMPXDKR, FAN3100CMPXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871466-FAN3100CMPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3100 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3100CMPXTR, FAN3100CMPXDKR, FAN3100CMPXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN3100CMPX - 871466-FAN3100CMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN3100CMPX
871466-FAN3100CMPX
PMIC - PMIC - Gate Drivers - FAN3100CMPX 871466-FAN3100CMPX
Manufacturer: ON Semiconductor Win Source Part Number: 871466-FAN3100CMPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN3100 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN3100CMPXTR, FAN3100CMPXDKR, FAN3100CMPXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 871466-FAN3100CMPX
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN3100
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroFET (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN3100CMPXTR, FAN3100CMPXDKR, FAN3100CMPXCT

Buy Now Datasheet
PMIC - Gate Drivers - FAN3100CMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN3100CMPX
PMIC - Gate Drivers FAN3100CMPX
IC GATE DRVR LOW-SIDE 6MLP

IC GATE DRVR LOW-SIDE 6MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 871466-FAN3100CMPX FAN3100CMPX
Product Name PMIC - PMIC - Gate Drivers - FAN3100CMPX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 54ACTQ32JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers