onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302HLMY FAN302HLMY

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173293-FAN302HLMY Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173293-FAN302HLMY Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302HLMY - 1173293-FAN302HLMY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302HLMY
1173293-FAN302HLMY
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302HLMY 1173293-FAN302HLMY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173293-FAN302HLMY Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173293-FAN302HLMY
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - AC DC Converters, Offline Switchers - FAN302HLMY - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN302HLMY
PMIC - AC DC Converters, Offline Switchers FAN302HLMY
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FAN302HLMY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN302HLMY
AC DC Converters, Offline Switches FAN302HLMY
Converter Offline Flyback Topology 85kHz 8-SOIC

Converter Offline Flyback Topology 85kHz 8-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN302HLMY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN302HLMY
AC DC Converters, Offline Switches FAN302HLMY
Converter Offline Flyback Topology 85kHz 8-SOIC

Converter Offline Flyback Topology 85kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1173293-FAN302HLMY FAN302HLMY FAN302HLMY
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN302HLMY PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2A280 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details