Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WLCSP (0.65x0.65)
LDO Regulator, 500 mA, Low Iq, High PSRR, Low Noise, 3000-REEL Product overview: FAN25800AUC33X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN25800AUC33X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774410-FAN25800AUC33
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 4-XFBGA, WLCSP
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: FAN25800
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA
PSRR: 85dB ~ 68dB (100Hz ~ 50Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 4-WLCSP (0.65x0.65)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.13V @ 250mA
Alternative Parts (Cross-Reference): XC6503D331MR-G; TC1263-3.3VAT; RT9186B-33GF; MCP1825S3302E/AB;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC REG LINEAR 3.3V 500MA 4WLCSP
IC REG LINEAR 3.3V 500MA 4WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | FAN25800AUC33XTR-ND | 776-FAN25800AUC33X | 774410-FAN25800AUC33X | FAN25800AUC33X | FAN25800AUC33X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 500 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - FAN25800AUC33X | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-XFBGA, WLCSP | Other; 4-XFBGA, WLCSP | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable | Enable |