onsemi Voltage Regulators - Linear FAN2564UC25X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (0.96x0.96)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (0.96x0.96)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN2564UC25X is a linear voltage regulator designed for digital applications, providing a fixed output voltage of 2.5V with a guaranteed output current of 300mA. It operates with a minimum input voltage of 1.65V and supports a maximum input voltage of 3.6V. The device features a low dropout voltage of 100mV at 300mA, making it suitable for applications requiring efficient voltage regulation. This regulator is characterized by a high initial output voltage accuracy of ±1% and a low quiescent current of 45µA at no load. It also offers low output noise of 100µV RMS and a power supply rejection ratio (PSRR) of 60dB at 1kHz, ensuring stable performance in sensitive electronic environments. The enable pin allows for shutdown mode, reducing operating current to approximately 10nA. The FAN2564UC25X is designed to be stable with small ceramic capacitors, facilitating space-saving designs. It is available in a compact 4-bump wafer-level chip-scale package (WLCSP) and a 6-lead ultra-thin molded leadless package (UMLP), making it suitable for applications in cell phones, smartphones, WLAN, and portable media players.

Datasheet Summary
Powered by GS/AI

The FAN2564UC25X is a linear voltage regulator designed for digital applications, providing a fixed output voltage of 2.5V with a guaranteed output current of 300mA. It operates with a minimum input voltage of 1.65V and supports a maximum input voltage of 3.6V. The device features a low dropout voltage of 100mV at 300mA, making it suitable for applications requiring efficient voltage regulation. This regulator is characterized by a high initial output voltage accuracy of ±1% and a low quiescent current of 45µA at no load. It also offers low output noise of 100µV RMS and a power supply rejection ratio (PSRR) of 60dB at 1kHz, ensuring stable performance in sensitive electronic environments. The enable pin allows for shutdown mode, reducing operating current to approximately 10nA. The FAN2564UC25X is designed to be stable with small ceramic capacitors, facilitating space-saving designs. It is available in a compact 4-bump wafer-level chip-scale package (WLCSP) and a 6-lead ultra-thin molded leadless package (UMLP), making it suitable for applications in cell phones, smartphones, WLAN, and portable media players.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN2564UC25X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2564UC25X
Voltage Regulators - Linear FAN2564UC25X
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (0.96x0.96)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (0.96x0.96)

Buy Now Datasheet
Voltage Regulators - Linear - FAN2564UC25X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2564UC25X
Voltage Regulators - Linear FAN2564UC25X
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (0.96x0.96)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (0.96x0.96)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN2564UC25X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details