onsemi Voltage Regulators - Linear FAN2564UC13X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN2564UC13X is a linear voltage regulator designed for digital applications, providing a fixed output voltage of 1.3V with a guaranteed output current of 300mA. It operates with an input voltage range of 1.65V to 3.6V and features a low dropout voltage of 100mV at full load, making it suitable for use as a post regulator in conjunction with synchronous buck converters. This regulator has a quiescent current of 45µA at no load and a low output noise of 100µV RMS, which enhances its performance in sensitive applications. The enable pin allows for shutdown mode, reducing the operating current to approximately 10nA. The FAN2564UC13X is stable with ceramic capacitors as small as 0402 case size and is available in a compact 4-bump wafer-level chip-scale package (WLCSP) with a 0.5mm pitch. It also includes thermal and short-circuit protection features, ensuring reliable operation in various conditions.

Datasheet Summary
Powered by GS/AI

The FAN2564UC13X is a linear voltage regulator designed for digital applications, providing a fixed output voltage of 1.3V with a guaranteed output current of 300mA. It operates with an input voltage range of 1.65V to 3.6V and features a low dropout voltage of 100mV at full load, making it suitable for use as a post regulator in conjunction with synchronous buck converters. This regulator has a quiescent current of 45µA at no load and a low output noise of 100µV RMS, which enhances its performance in sensitive applications. The enable pin allows for shutdown mode, reducing the operating current to approximately 10nA. The FAN2564UC13X is stable with ceramic capacitors as small as 0402 case size and is available in a compact 4-bump wafer-level chip-scale package (WLCSP) with a 0.5mm pitch. It also includes thermal and short-circuit protection features, ensuring reliable operation in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN2564UC13X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2564UC13X
Voltage Regulators - Linear FAN2564UC13X
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93)

Buy Now Datasheet
Voltage Regulators - Linear - FAN2564UC13X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2564UC13X
Voltage Regulators - Linear FAN2564UC13X
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WLCSP (1.41x0.93)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN2564UC13X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers