onsemi Ic, Reg, Ldo, Adj, 180Ma, 5Sot23; Output Type Onsemi FAN2558SX

Description
IC, REG, LDO, ADJ, 180MA, 5SOT23; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, REG, LDO, ADJ, 180MA, 5SOT23; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg, Ldo, Adj, 180Ma, 5Sot23; Output Type Onsemi - 95M6154 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg, Ldo, Adj, 180Ma, 5Sot23; Output Type Onsemi
95M6154
Ic, Reg, Ldo, Adj, 180Ma, 5Sot23; Output Type Onsemi 95M6154
IC, REG, LDO, ADJ, 180MA, 5SOT23; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes

IC, REG, LDO, ADJ, 180MA, 5SOT23; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:180mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Adjustable Ldo Voltage Regulator, 1V To 5.5V 180Ma 6-Sot-23; Output Type Onsemi - 82H9202 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1V To 5.5V 180Ma 6-Sot-23; Output Type Onsemi
82H9202
Adjustable Ldo Voltage Regulator, 1V To 5.5V 180Ma 6-Sot-23; Output Type Onsemi 82H9202
ADJUSTABLE LDO VOLTAGE REGULATOR, 1V TO 5.5V 180mA 6-SOT-23; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1V TO 5.5V 180mA 6-SOT-23; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6154
Product Name Ic, Reg, Ldo, Adj, 180Ma, 5Sot23; Output Type Onsemi
Input Voltage ? to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details