Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173287-FAN2558S33X
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 180mA
Family Name: FAN2558
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 50dB (100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8885EUK33-T; MAX8885EUK33+; MAX8888EZK33;
Introduction Date: April 14, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
3.3V LDO Regulator, 180mA, 1% Acc, 5.5V In, SOT-23-5 Product overview: FAN2558S33X from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 180mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 180mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2558S33X can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
IC REG LINEAR 3.3V 180MA SOT23-5
IC REG LINEAR 3.3V 180MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1173287-FAN2558S33X | 776-FAN2558S33X | FAN2558S33XTR-ND | FAN2558S33X | FAN2558S33X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN2558S33X | 3.3V 180mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |