Fixed LDO Voltage Regulator, 2.7V to 5.5V, 400mV Dropout, 1.2Vout, 180mAout, SOT-23-5 RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, FIXED, 1.2V, 0.18A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:180mA; Dropout Voltage Typ @ Current:400mV RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 94T5752 | 29X6678 |
| Product Name | Fixed Ldo Voltage Regulator, 2.7V To 5.5V, 400Mv Dropout, 1.2Vout, 180Maout, Sot-23-5 Rohs Compliant Onsemi | Ldo Voltage Regulator, Fixed, 1.2V, 0.18A, Sot-23-5; Output Type Onsemi |
| Input Voltage | 2.7 to 5.5 volts |