onsemi Voltage Regulators - Linear FAN2558MPX

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA 6-DFN (2x2)
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA 6-DFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN2558MPX is a low voltage CMOS linear voltage regulator designed to provide a fixed output voltage with a maximum output current of 180mA. It features a power good indicator with an open drain output, ensuring reliable operation. The device operates with a ground current of 100µA and requires only a 1µF output capacitor, making it suitable for low noise applications. It offers excellent line and load regulation, thermal shutdown, and current limit protection. The FAN2558MPX is available in a compact 2mm x 2mm 6-Lead MLP package, which is advantageous for space-constrained designs. This regulator is ideal for applications such as processor power-up sequencing and portable electronic devices.

Datasheet Summary
Powered by GS/AI

The FAN2558MPX is a low voltage CMOS linear voltage regulator designed to provide a fixed output voltage with a maximum output current of 180mA. It features a power good indicator with an open drain output, ensuring reliable operation. The device operates with a ground current of 100µA and requires only a 1µF output capacitor, making it suitable for low noise applications. It offers excellent line and load regulation, thermal shutdown, and current limit protection. The FAN2558MPX is available in a compact 2mm x 2mm 6-Lead MLP package, which is advantageous for space-constrained designs. This regulator is ideal for applications such as processor power-up sequencing and portable electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN2558MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN2558MPX
Voltage Regulators - Linear FAN2558MPX
Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA 6-DFN (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 180mA 6-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN2558MPX
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details