Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066826-FAN2519S30X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.05V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.075V @ 50mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 50MA SOT23-5 Product overview: FAN2519S30X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2519S30X can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 3V 50MA SOT23-5
IC REG LINEAR 3V 50MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 066826-FAN2519S30X | 776-FAN2519S30X | FAN2519S30X-ND | FAN2519S30X | FAN2519S30X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN2519S30X | 3V 50MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |