onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2515S27X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN2515S27X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN2515S27X-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2515S27X-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.7V 200MA SOT23 Voltage Regulator IC
776-FAN2515S27X
2.7V 200MA SOT23 Voltage Regulator IC 776-FAN2515S27X
IC REG LINEAR 2.7V 200MA SOT23-5 Product overview: FAN2515S27X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2515S27X can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 200MA SOT23-5 Product overview: FAN2515S27X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2515S27X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN2515S27X - 066819-FAN2515S27X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2515S27X
066819-FAN2515S27X
PMIC - PMIC - Voltage Regulators - Linear - FAN2515S27X 066819-FAN2515S27X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066819-FAN2515S27X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 75μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066819-FAN2515S27X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 75μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2515S27X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2515S27X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2515S27X
IC REG LINEAR 2.7V 200MA SOT23-5

IC REG LINEAR 2.7V 200MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2515S27X
PMIC - Voltage Regulators - Linear FAN2515S27X
IC REG LINEAR 2.7V 200MA SOT23-5

IC REG LINEAR 2.7V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number FAN2515S27X-ND 776-FAN2515S27X 066819-FAN2515S27X FAN2515S27X FAN2515S27X
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.7V 200MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN2515S27X Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Over Temperature Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Voltage Regulators - 7139556 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details