onsemi PMIC - PMIC - Voltage Regulators - Linear - FAN2514S285X FAN2514S285X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040225-FAN2514S285X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 75μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040225-FAN2514S285X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 75μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN2514S285X - 040225-FAN2514S285X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2514S285X
040225-FAN2514S285X
PMIC - PMIC - Voltage Regulators - Linear - FAN2514S285X 040225-FAN2514S285X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040225-FAN2514S285X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 75μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040225-FAN2514S285X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 75μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.85V 200MA SOT23 Voltage Regulator IC
776-FAN2514S285X
2.85V 200MA SOT23 Voltage Regulator IC 776-FAN2514S285X
IC REG LIN 2.85V 200MA SOT23-5 Product overview: FAN2514S285X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2514S285X can be used for catalog matching and distributor lookup.

IC REG LIN 2.85V 200MA SOT23-5 Product overview: FAN2514S285X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2514S285X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN2514S285X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN2514S285X-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN2514S285X-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2514S285X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2514S285X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2514S285X
IC REG LIN 2.85V 200MA SOT23-5

IC REG LIN 2.85V 200MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2514S285X
PMIC - Voltage Regulators - Linear FAN2514S285X
IC REG LIN 2.85V 200MA SOT23-5

IC REG LIN 2.85V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 040225-FAN2514S285X 776-FAN2514S285X FAN2514S285X-ND FAN2514S285X FAN2514S285X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN2514S285X 2.85V 200MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details