onsemi PMIC - PMIC - Voltage Regulators - Linear - FAN2512S26X FAN2512S26X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066808-FAN2512S26X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.18V @ 150mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066808-FAN2512S26X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.18V @ 150mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN2512S26X - 066808-FAN2512S26X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2512S26X
066808-FAN2512S26X
PMIC - PMIC - Voltage Regulators - Linear - FAN2512S26X 066808-FAN2512S26X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066808-FAN2512S26X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.18V @ 150mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066808-FAN2512S26X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.18V @ 150mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.6V 150MA SOT23 Voltage Regulator IC
776-FAN2512S26X
2.6V 150MA SOT23 Voltage Regulator IC 776-FAN2512S26X
IC REG LINEAR 2.6V 150MA SOT23-5 Product overview: FAN2512S26X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2512S26X can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V 150MA SOT23-5 Product overview: FAN2512S26X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2512S26X can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2512S26X
PMIC - Voltage Regulators - Linear FAN2512S26X
IC REG LINEAR 2.6V 150MA SOT23-5

IC REG LINEAR 2.6V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2512S26X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2512S26X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2512S26X
IC REG LINEAR 2.6V 150MA SOT23-5

IC REG LINEAR 2.6V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 066808-FAN2512S26X 776-FAN2512S26X FAN2512S26X FAN2512S26X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN2512S26X 2.6V 150MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812EEPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details