Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173281-FAN2511S27X
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.7V 100MA SOT23-5 Product overview: FAN2511S27X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2511S27X can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.7V 100MA SOT23-5
IC REG LINEAR 2.7V 100MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1173281-FAN2511S27X | 776-FAN2511S27X | FAN2511S27X | FAN2511S27X |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN2511S27X | 2.7V 100MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOT-23-5 | |||
| Output Voltage | 2.7 volts | 2.7 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |