onsemi PMIC - PMIC - Voltage Regulators - Linear - FAN2510SX FAN2510SX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015812-FAN2510SX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Output Voltage: 1.32 V to 7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Maximum Output Voltage: 6.36V Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015812-FAN2510SX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Output Voltage: 1.32 V to 7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Maximum Output Voltage: 6.36V Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN2510SX - 015812-FAN2510SX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2510SX
015812-FAN2510SX
PMIC - PMIC - Voltage Regulators - Linear - FAN2510SX 015812-FAN2510SX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015812-FAN2510SX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Output Voltage: 1.32 V to 7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Maximum Output Voltage: 6.36V Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015812-FAN2510SX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.1V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.32 V to 7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.14V @ 100mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Maximum Output Voltage: 6.36V
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-FAN2510SX
Voltage Regulator IC 776-FAN2510SX
CMOS Low Dropout Voltage Regulator, 3000-REEL Product overview: FAN2510SX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2510SX can be used for catalog matching and distributor lookup.

CMOS Low Dropout Voltage Regulator, 3000-REEL Product overview: FAN2510SX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2510SX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2510SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2510SX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2510SX
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2510SX
PMIC - Voltage Regulators - Linear FAN2510SX
IC REG LIN POS ADJ 100MA SOT23-5

IC REG LIN POS ADJ 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 015812-FAN2510SX 776-FAN2510SX FAN2510SX FAN2510SX
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN2510SX Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data