onsemi PMIC - PMIC - Voltage Regulators - Linear - FAN2510S28X FAN2510S28X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037603-FAN2510S28X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037603-FAN2510S28X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - FAN2510S28X - 1037603-FAN2510S28X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN2510S28X
1037603-FAN2510S28X
PMIC - PMIC - Voltage Regulators - Linear - FAN2510S28X 1037603-FAN2510S28X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037603-FAN2510S28X Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 43dB (120Hz) Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037603-FAN2510S28X
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.14V @ 100mA
Operating Supply Current: 50μA
PSRR: 43dB (120Hz)
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.8V 100MA SOT23 Voltage Regulator IC
776-FAN2510S28X
2.8V 100MA SOT23 Voltage Regulator IC 776-FAN2510S28X
IC REG LINEAR 2.8V 100MA SOT23-5 Product overview: FAN2510S28X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2510S28X can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 100MA SOT23-5 Product overview: FAN2510S28X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN2510S28X can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN2510S28X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN2510S28X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN2510S28X
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN2510S28X
PMIC - Voltage Regulators - Linear FAN2510S28X
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1037603-FAN2510S28X 776-FAN2510S28X FAN2510S28X FAN2510S28X
Product Name PMIC - PMIC - Voltage Regulators - Linear - FAN2510S28X 2.8V 100MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232HRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details
PMIC - Voltage Regulators - Linear - CA3085E - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details