onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS FAN251030GEVB

Description
Win Source Part Number: 1180692-FAN251030GEV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.5V ~ 5.5V Current - Output: 35A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: FAN251030 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: onsemi Other Names: 488-FAN251030GEVB
Request a Quote Datasheet
Description
Win Source Part Number: 1180692-FAN251030GEV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.5V ~ 5.5V Current - Output: 35A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: FAN251030 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: onsemi Other Names: 488-FAN251030GEVB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1180692-FAN251030GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1180692-FAN251030GEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1180692-FAN251030GEVB
Win Source Part Number: 1180692-FAN251030GEV B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.5V ~ 5.5V Current - Output: 35A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: FAN251030 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: onsemi Other Names: 488-FAN251030GEVB

Win Source Part Number: 1180692-FAN251030GEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.5V ~ 5.5V
Current - Output: 35A
Voltage - Input: 4.5V ~ 18V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: FAN251030
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: onsemi
Other Names: 488-FAN251030GEVB

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 488-FAN251030GEVB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
488-FAN251030GEVB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 488-FAN251030GEVB-ND
FAN251030 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

FAN251030 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - FAN251030GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
FAN251030GEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards FAN251030GEVB
EVAL BOARD FOR FAN251030

EVAL BOARD FOR FAN251030

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1180692-FAN251030GEVB 488-FAN251030GEVB-ND FAN251030GEVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305141 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details